AGI 73232, Battery, Black, Lithium-Ion (Li-Ion), 1200 mAh, 3.7 V, 52 mm
AGI 73232. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 52 mm, Height: 6 mm, Depth: 39 mm. Compatible products: 157-10119-00, Number of batteries included: 1 pc(s)