AGI 73081, Battery, Black, Lithium-Ion (Li-Ion), 1400 mAh, 3.7 V, 58 mm
AGI 73081. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 58 mm, Height: 6 mm, Depth: 50 mm. Compatible products: EB-L1H2LLU