AGI 72993, Battery, Black, Lithium-Ion (Li-Ion), 1200 mAh, 3.7 V, 52 mm
AGI 72993. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 52 mm, Height: 6 mm, Depth: 39 mm. Compatible products: TRIO PRE, Number of batteries included: 1 pc(s)