AGI 72918, Battery, Black, Lithium-Ion (Li-Ion), 900 mAh, 3.7 V, 51 mm
AGI 72918. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 51 mm, Height: 5 mm, Depth: 37 mm. Compatible products: JADE