AGI 72884, Battery, Black, Lithium-Ion (Li-Ion), 1050 mAh, 3.7 V, 36 mm
AGI 72884. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 36 mm, Height: 55 mm, Depth: 6 mm. Compatible products: HTC PHAROS 100, Number of batteries included: 1 pc(s)