AGI 72874, Battery, Black, Lithium-Ion (Li-Ion), 1000 mAh, 3.7 V, 34 mm
AGI 72874. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 34 mm, Height: 55 mm, Depth: 6 mm. Compatible products: BLACKBERRY RIM 8700R, Number of batteries included: 1 pc(s)