AGI 72852, Battery, Black, Lithium-Ion (Li-Ion), 650 mAh, 3.7 V, 40 mm
AGI 72852. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 40 mm, Height: 42 mm, Depth: 5 mm. Compatible products: HTC TOUCH DIAMOND, Number of batteries included: 1 pc(s)