AGI 72799, Battery, Black, Lithium-Ion (Li-Ion), 1350 mAh, 3.7 V, 45 mm
AGI 72799. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 45 mm, Height: 8 mm, Depth: 37 mm. Compatible products: TOUCH CRUISE