AGI 72796, Battery, Black, Lithium-Ion (Li-Ion), 900 mAh, 3.7 V, 50 mm
AGI 72796. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 50 mm, Height: 7 mm, Depth: 38 mm. Compatible products: BLACKBERRY RIM 7730