AGI 72769, Battery, Asus, Grey, Lithium-Ion (Li-Ion), 1100 mAh, 3.7 V
AGI 72769. Product type: Battery, Brand compatibility: Asus, Product colour: Grey. Width: 52 mm, Height: 7 mm, Depth: 39 mm. Compatible products: MYPAL A636