AGI 72751, Battery, Black, Lithium-Ion (Li-Ion), 1400 mAh, 3.7 V, 62 mm
AGI 72751. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 62 mm, Height: 6 mm, Depth: 54 mm. Compatible products: F-S POCKET LOOX 720MD