AGI 72586, Battery, Grey, Lithium Polymer (LiPo), 1200 mAh, 3.7 V, 63 mm
AGI 72586. Product type: Battery, Product colour: Grey, Battery technology: Lithium Polymer (LiPo). Width: 63 mm, Height: 7 mm, Depth: 43 mm. Compatible products: T-MOBILE MDA COMPACT II