AGI 72495, Battery, Black, Lithium-Ion (Li-Ion), 800 mAh, 3.7 V, 53 mm
AGI 72495. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 53 mm, Height: 6 mm, Depth: 39 mm. Compatible products: MD41600, Number of batteries included: 1 pc(s)