AGI 72458, Battery, Black, Lithium-Ion (Li-Ion), 900 mAh, 3.7 V, 52 mm
AGI 72458. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 52 mm, Height: 5 mm, Depth: 36 mm. Compatible products: HP IPAQ H 2110, Number of batteries included: 1 pc(s)