AGI 72439, Battery, Lithium Polymer (LiPo), 1200 mAh, 3.6 V, 60 mm, 5 mm
AGI 72439. Product type: Battery, Battery technology: Lithium Polymer (LiPo), Battery capacity: 1200 mAh. Width: 60 mm, Height: 5 mm, Depth: 37 mm. Compatible products: SONY CLIE PEG NR70V, Number of batteries included: 1 pc(s)