AGI 72437, Battery, Black, Lithium-Ion (Li-Ion), 1600 mAh, 3.7 V, 50 mm
AGI 72437. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 50 mm, Height: 10 mm, Depth: 34 mm. Compatible products: PALM III C, Number of batteries included: 1 pc(s)