AGI 7239, Battery, Black, Lithium-Ion (Li-Ion), 1200 mAh, 3.7 V, 51 mm
AGI 7239. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 51 mm, Height: 7 mm, Depth: 37 mm. Compatible products: BLACKBERRY TORCH 9800, Number of batteries included: 1 pc(s)