AGI 7228, Battery, Black, Lithium-Ion (Li-Ion), 3000 mAh, 3.7 V, 51 mm
AGI 7228. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 51 mm, Height: 14 mm, Depth: 52 mm. Compatible products: GT-I9000