AGI 7216, Battery, Black, Lithium-Ion (Li-Ion), 1300 mAh, 3.7 V, 51 mm
AGI 7216. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 51 mm, Height: 6 mm, Depth: 50 mm. Compatible products: SGH-I897