AGI 7208, Battery, Black, Lithium-Ion (Li-Ion), 700 mAh, 3.7 V, 47 mm
AGI 7208. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 47 mm, Height: 6 mm, Depth: 44 mm. Compatible products: Nokia C7-00, Number of batteries included: 1 pc(s)