AGI 7196 camera/camcorder battery Lithium-Ion (Li-Ion) 660 mAh

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5883
Info modified on:
07 Mar 2024, 15:34:52
Short summary description AGI 7196 camera/camcorder battery Lithium-Ion (Li-Ion) 660 mAh:

AGI 7196, 660 mAh, 3.7 V, Lithium-Ion (Li-Ion)

Long summary description AGI 7196 camera/camcorder battery Lithium-Ion (Li-Ion) 660 mAh:

AGI 7196. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 660 mAh, Purpose: Camera. Width: 39 mm, Depth: 31 mm, Height: 6 mm. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.