AGI 70488, Battery, Black, Lithium-Ion (Li-Ion), 1700 mAh, 3.8 V, 65 mm
AGI 70488. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 65 mm, Height: 5 mm, Depth: 44 mm. Compatible products: P700 OPTIMUS L7