AGI 70471, Battery, Black, Lithium-Ion (Li-Ion), 1000 mAh, 3.7 V, 57 mm
AGI 70471. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 57 mm, Height: 7 mm, Depth: 36 mm. Compatible products: MOTOROLA SNN5705C, Number of batteries included: 1 pc(s)