AGI 66414 mobile device charger Digital camera Black AC Indoor

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5520
Info modified on:
07 Mar 2024, 15:34:52
Short summary description AGI 66414 mobile device charger Digital camera Black AC Indoor:

AGI 66414, Indoor, AC, Black

Long summary description AGI 66414 mobile device charger Digital camera Black AC Indoor:

AGI 66414. Charger type: Indoor, Power source type: AC, Charger compatibility: Digital camera. Input voltage: 100 - 240 V. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.