AGI 6630 power adapter/inverter Indoor Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3721
Info modified on:
14 Mar 2024, 18:56:41
Short summary description AGI 6630 power adapter/inverter Indoor Black:

AGI 6630, Indoor, 100 - 240 V, 12 V, AC-to-DC, 4.2 A, Comind Data CP12

Long summary description AGI 6630 power adapter/inverter Indoor Black:

AGI 6630. Power supply type: Indoor, Input voltage: 100 - 240 V, Output voltage: 12 V. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.