AGI 66069, Battery, White, Lithium-Ion (Li-Ion), 1000 mAh, 3.7 V, 55 mm
AGI 66069. Product type: Battery, Product colour: White, Battery technology: Lithium-Ion (Li-Ion). Width: 55 mm, Height: 5 mm, Depth: 34 mm. Compatible products: BLACKBERRY CURVE 8320