AGI 65634, Battery, Black, White, Lithium-Ion (Li-Ion), 1200 mAh, 3.7 V, 53 mm
AGI 65634. Product type: Battery, Product colour: Black, White, Battery technology: Lithium-Ion (Li-Ion). Width: 53 mm, Height: 6 mm, Depth: 34 mm. Compatible products: SAMSUNG GT-B2700