AGI 6447, Battery, Black, White, Lithium-Ion (Li-Ion), 550 mAh, 3.7 V, 49 mm
AGI 6447. Product type: Battery, Product colour: Black, White, Battery technology: Lithium-Ion (Li-Ion). Width: 49 mm, Height: 5 mm, Depth: 34 mm. Compatible products: SAMSUNG GT-S3100, Number of batteries included: 1 pc(s)