AGI 6436, Battery, Black, White, Lithium-Ion (Li-Ion), 1350 mAh, 3.7 V, 62 mm
AGI 6436. Product type: Battery, Product colour: Black, White, Battery technology: Lithium-Ion (Li-Ion). Width: 62 mm, Height: 6 mm, Depth: 48 mm. Compatible products: ACER NEOTOUCH S200, Number of batteries included: 1 pc(s)