AGI 6415, Laptop, Indoor, 100-240 V, DELL Latitude C800, Black, 127 mm
AGI 6415. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 127 mm, Depth: 55 mm, Height: 27 mm