AGI 6411, Battery, Black, Lithium-Ion (Li-Ion), 1400 mAh, 3.7 V, 60 mm
AGI 6411. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 60 mm, Height: 5 mm, Depth: 46 mm. Compatible products: BA S890