AGI 6391, Battery, Black, MOTOROLA Talkabout TLKR-T5, Nickel-Metal Hydride (NiMH), 700 mAh, 4.8 V
AGI 6391. Product type: Battery, Product colour: Black, Compatible products: MOTOROLA Talkabout TLKR-T5. Battery technology: Nickel-Metal Hydride (NiMH), Battery capacity: 700 mAh, Battery voltage: 4.8 V. Width: 42 mm, Depth: 45 mm, Height: 10 mm