AGI 6286 camera/camcorder battery Lithium-Ion (Li-Ion) 1300 mAh

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4061
Info modified on:
20 Aug 2021, 12:57:58
Short summary description AGI 6286 camera/camcorder battery Lithium-Ion (Li-Ion) 1300 mAh:

AGI 6286, 1300 mAh, 3.7 V, Lithium-Ion (Li-Ion)

Long summary description AGI 6286 camera/camcorder battery Lithium-Ion (Li-Ion) 1300 mAh:

AGI 6286. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1300 mAh, Purpose: Camera. Width: 41 mm, Depth: 36 mm, Height: 12 mm. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.