AGI 62749, Battery, Black, Lithium-Ion (Li-Ion), 1120 mAh, 3.7 V, 65 mm
AGI 62749. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 65 mm, Height: 5 mm, Depth: 42 mm. Compatible products: BA S440