AGI 6246, Battery, Black, Lithium Polymer (LiPo), 950 mAh, 3.6 V, 50 mm
AGI 6246. Product type: Battery, Product colour: Black, Battery technology: Lithium Polymer (LiPo). Width: 50 mm, Height: 4 mm, Depth: 40 mm. Compatible products: SONY ERICSSON J105I