AGI 6177, Laptop, Indoor, 100-240 V, Black, 166 mm, 64 mm
AGI 6177. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 166 mm, Depth: 64 mm, Height: 38 mm