AGI 6165, Laptop, Auto/Indoor, 100-240 V, ACER ASPIRE 5740G, Black, 109 mm
AGI 6165. Purpose: Laptop, Power supply type: Auto/Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 109 mm, Depth: 45 mm, Height: 31 mm