AGI 6086, Laptop, Indoor, 100-240 V, SATELLITE P100-415, Black, 165 mm
AGI 6086. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 165 mm, Depth: 64 mm, Height: 40 mm