AGI 60588, Battery, Black, Lithium-Ion (Li-Ion), 1700 mAh, 3.7 V, 63 mm
AGI 60588. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 63 mm, Height: 6 mm, Depth: 54 mm. Compatible products: HEWLETT PACKARD IPAQ 316 TRAVEL COMPANION