AGI 6002, Laptop, Indoor, 100-240 V, TOSHIBA QOSMIO X500-12D, Black, 165 mm
AGI 6002. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 165 mm, Depth: 82 mm, Height: 38 mm