AGI 5958, Printer, Indoor, 100 - 240 V, HP OFFICEJET 6500A, Black, 127 mm
AGI 5958. Purpose: Printer, Power supply type: Indoor, Input voltage: 100 - 240 V. Product colour: Black. Width: 127 mm, Depth: 65 mm, Height: 42 mm