AGI 5907, Laptop, Indoor, 100-240 V, ACER ASPIRE 5510, Black, 118 mm
AGI 5907. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 118 mm, Depth: 50 mm, Height: 31 mm