AGI 5872, Laptop, Indoor, 100-240 V, SAMSUNG M40, Black, 124 mm
AGI 5872. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 124 mm, Depth: 27 mm, Height: 46 mm