AGI 5847, Laptop, Indoor, 100-240 V, TOSHIBA SATELLITE L10, Black, 130 mm
AGI 5847. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 130 mm, Depth: 56 mm, Height: 31 mm