AGI 5799, Battery, Black, Lithium-Ion (Li-Ion), 1400 mAh, 3.7 V, 55 mm
AGI 5799. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 55 mm, Height: 5 mm, Depth: 46 mm. Compatible products: WARP SEQUENT