AGI 5738, Laptop, Indoor, 100-240 V, SONY VAIO PCG-V505, Black, 114 mm
AGI 5738. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 114 mm, Depth: 50 mm, Height: 30 mm