AGI 5536, Laptop, Indoor, 100-240 V, DELL, Black, 150 mm
AGI 5536. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 150 mm, Depth: 58 mm, Height: 31 mm