AGI 5493, Laptop, Indoor, 100-240 V, SONY VAIO SVE151G13M, Black, 121 mm
AGI 5493. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 121 mm, Depth: 50 mm, Height: 30 mm