AGI 5428 power adapter/inverter Indoor 120 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2717
Info modified on:
14 Mar 2024, 18:33:41
Short summary description AGI 5428 power adapter/inverter Indoor 120 W Black:

AGI 5428, Laptop, Indoor, 100 - 240 V, 50/60 Hz, 120 W, 19 V

Long summary description AGI 5428 power adapter/inverter Indoor 120 W Black:

AGI 5428. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100 - 240 V. DC output voltage: 19V. Connector(s): 5.5 x 2.5 mm, AC outlets quantity: 1 AC outlet(s). Product colour: Black. Width: 145 mm, Depth: 63 mm, Height: 34 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.