AGI 5349, Laptop, Indoor, 100-240 V, YAKUMO 8640HC, Black, 145 mm
AGI 5349. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 145 mm, Depth: 63 mm, Height: 34 mm